3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160713-CDCVF2509PW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85 Product overview: CDCVF2509PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509PW can be used for catalog matching and distributor lookup.
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRVR 3.3V 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2509PW | 296-13070-5-ND | 1160713-CDCVF2509PW | 728-CDCVF2509PW | CDCVF2509PW | CDCVF2509PW | CDCVF2509PW | CDCVF2509PW |
| Product Name | CDCVF2509 3.3-V Phase-Lock Loop Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PW | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Driver | PLL Clock Driver; Clock Generator | Yes with Bypass; Clock Generator | |
| Package Type | TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz |