Integrated Device Technology Logic - Logic - Translators, Level Shifters - 830S21AMILFT 830S21AMILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133944-830S21AMILFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Family Name: 830S21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133944-830S21AMILFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Family Name: 830S21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 830S21AMILFT - 1133944-830S21AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 830S21AMILFT
1133944-830S21AMILFT
Logic - Logic - Translators, Level Shifters - 830S21AMILFT 1133944-830S21AMILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133944-830S21AMILFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Family Name: 830S21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133944-830S21AMILFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal: LVCMOS, LVTTL
Family Name: 830S21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65ELT21DR; SN65EPT21DR; SN65ELT21D;
Introduction Date: March 26, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133944-830S21AMILFT
Product Name Logic - Logic - Translators, Level Shifters - 830S21AMILFT
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16543ADL,518 - 1009579-74LVT16543ADL,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Logic - Shift Registers - 74HC194P-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details