Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83056AGI-01LFT 83056AGI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805510-83056AGI-01LF T Packaging: Reel Type: Multiplexer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS83056-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805510-83056AGI-01LF T Packaging: Reel Type: Multiplexer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS83056-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83056AGI-01LFT
805510-83056AGI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83056AGI-01LFT 805510-83056AGI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805510-83056AGI-01LF T Packaging: Reel Type: Multiplexer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS83056-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805510-83056AGI-01LFT
Packaging: Reel
Type: Multiplexer
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.465V
Part Number Series: ICS83056-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805510-83056AGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83056AGI-01LFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers