Texas Instruments CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V2RGZT

Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote Datasheet
Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V2RGZT - Texas Instruments
Dallas, TX, United States
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator
CDCM6208V2RGZT
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V2RGZT
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30502-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30502-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30502-6-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30502-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30502-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30502-2-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30502-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30502-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30502-1-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
800MHz VQFN Clock and Timing IC
728-CDCM6208V2RGZT
800MHz VQFN Clock and Timing IC 728-CDCM6208V2RGZT
Clock Generator, 800MHz, 8-Out, PLL, VQFN, SMT Product overview: CDCM6208V2RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V2RGZT can be used for catalog matching and distributor lookup.

Clock Generator, 800MHz, 8-Out, PLL, VQFN, SMT Product overview: CDCM6208V2RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V2RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCM6208V2RGZT - Rochester Electronics
Newburyport, MA, United States
CDCM6208 - 2:8 Ultra Low Power, Low Jitter Clock Generator

CDCM6208 - 2:8 Ultra Low Power, Low Jitter Clock Generator

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT
1028777-CDCM6208V2RGZT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT 1028777-CDCM6208V2RGZT
Manufacturer: Texas Instruments Win Source Part Number: 1028777-CDCM6208V2RG ZT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Family Name: CDCM6208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCM6208V2RGZR; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1028777-CDCM6208V2RGZT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Family Name: CDCM6208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCM6208V2RGZR;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V2RGZT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V2RGZT
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V2RGZT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V2RGZT
IC CLOCK GENERATOR 48VQFN

IC CLOCK GENERATOR 48VQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V2RGZT
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V2RGZT
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now
Clock Generator, 3.13Ghz, Vqfn-48; Clock Ic Type Texas Instruments - 28AH2014 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 3.13Ghz, Vqfn-48; Clock Ic Type Texas Instruments
28AH2014
Clock Generator, 3.13Ghz, Vqfn-48; Clock Ic Type Texas Instruments 28AH2014
CLOCK GENERATOR, 3.13GHZ, VQFN-48; Clock IC Type:Clock Generator; Frequency:3.13GHz; No. of Outputs:8Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 3.13GHZ, VQFN-48; Clock IC Type:Clock Generator; Frequency:3.13GHz; No. of Outputs:8Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V2RGZT
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V2RGZT
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM6208V2RGZT 296-30502-6-ND 728-CDCM6208V2RGZT CDCM6208V2RGZT 1028777-CDCM6208V2RGZT CDCM6208V2RGZT CDCM6208V2RGZT CDCM6208V2RGZT 28AH2014 CDCM6208V2RGZT
Product Name CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator Clock Generators, PLLs, Frequency Synthesizers 800MHz VQFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2RGZT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 3.13Ghz, Vqfn-48; Clock Ic Type Texas Instruments Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Generator; Real Time Clock; Clock Generator Clock Generator; Clock Generator
Bus Interface CML LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL 1 CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 48-VFQFN Exposed Pad Tape and Reel Surface Mount; 48-VQFN (7x7) Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad VQFN Surface Mount; Surface Mount
Frequency 800 MHz 800 MHz 3130 MHz 800 MHz 800 MHz 800 MHz 3130 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers