Integrated Device Technology RapidIO Switch 80HCPS1848CHM

Description
The IDT CPS -1848 provides a full, non-blocking bandwidth of 240 Gbps for up to 18 logical ports. The CPS -1848 device utilizes a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1848's 6.25 Gbaud SerDes is ideal for backplanes, yet can run even lower power for local connectivity.This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.
Datasheet
Description
The IDT CPS -1848 provides a full, non-blocking bandwidth of 240 Gbps for up to 18 logical ports. The CPS -1848 device utilizes a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1848's 6.25 Gbaud SerDes is ideal for backplanes, yet can run even lower power for local connectivity.This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RapidIO Switch - 80HCPS1848CHM - Integrated Device Technology
San Jose, CA, USA
RapidIO Switch
80HCPS1848CHM
RapidIO Switch 80HCPS1848CHM
The IDT CPS -1848 provides a full, non-blocking bandwidth of 240 Gbps for up to 18 logical ports. The CPS -1848 device utilizes a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1848's 6.25 Gbaud SerDes is ideal for backplanes, yet can run even lower power for local connectivity.This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.

The IDT CPS -1848 provides a full, non-blocking bandwidth of 240 Gbps for up to 18 logical ports. The CPS -1848 device utilizes a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1848's 6.25 Gbaud SerDes is ideal for backplanes, yet can run even lower power for local connectivity.This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 80HCPS1848CHM
Product Name RapidIO Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications - QS3VH126S1G - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 14
View Details
16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4AG2ZBAL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details