Integrated Device Technology 2.5V / 3.3V 24-Bit High Bandwidth Bus Switch QS3VH16211PAG

Description
The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16211 ideal for high performance communications applications. It is also suitable for switching wide digital buses. The QS3VH16211 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16211 ideal for high performance communications applications. It is also suitable for switching wide digital buses. The QS3VH16211 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V / 3.3V 24-Bit High Bandwidth Bus Switch - QS3VH16211PAG - Integrated Device Technology
San Jose, CA, USA
2.5V / 3.3V 24-Bit High Bandwidth Bus Switch
QS3VH16211PAG
2.5V / 3.3V 24-Bit High Bandwidth Bus Switch QS3VH16211PAG
The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16211 ideal for high performance communications applications. It is also suitable for switching wide digital buses. The QS3VH16211 operates from -40C to +85C.

The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16211 ideal for high performance communications applications. It is also suitable for switching wide digital buses. The QS3VH16211 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16211PAG - 1241289-QS3VH16211PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16211PAG
1241289-QS3VH16211PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16211PAG 1241289-QS3VH16211PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241289-QS3VH16211PA G Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241289-QS3VH16211PAG
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH16211PAG 1241289-QS3VH16211PAG
Product Name 2.5V / 3.3V 24-Bit High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16211PAG
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GF,132 - 1009234-74LVC1G157GF,132 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT891 (1x1)
View Details
3 suppliers