The 74LVC162244A 16-bit buffer/driver is designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters and can be used as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. All pins of the 74LVC162244A can be driven from either 3.3V or 5V devices which allows the use of the device as a translator in a mixed 3.3V/5V supply system. The 74LVC162244A operates at -40C to +85C
IC BUFF NON-INVERT 3.6V 48TSSOP Product overview: 74LVC162244APAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC162244APAG can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48
74LVC162244A 16-bit Buffer/Driver w/3-St
74LVC162244A 16-bit Buffer/Driver w/3-St
74LVC162244A 16-bit Buffer/Driver w/3-St
| Integrated Device Technology | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74LVC162244APAG | 704-74LVC162244APAG | 74LVC162244APAG | 2494398 |
| Product Name | 3.3V CMOS 16-Bit Buffer/Driver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold | 3.6V Interface Transceiver IC | Line Interface ICs | |
| Technology | CMOS | |||
| Device Type | Buffer | Transceiver | Line / Bus Driver | Line / Bus Driver; Buffer; Buffer |
| Supply Voltage | 3.3V | Other; 2.7V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |