Integrated Device Technology Octal D Register 74FCT574CTSOG

Description
The 74FCT574T is an 8-bit register consisting of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT574T operates at -40C to +85C. (For Mil version, see 54FCT574T )
Datasheet
Description
The 74FCT574T is an 8-bit register consisting of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT574T operates at -40C to +85C. (For Mil version, see 54FCT574T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 74FCT574CTSOG - Integrated Device Technology
San Jose, CA, USA
Octal D Register
74FCT574CTSOG
Octal D Register 74FCT574CTSOG
The 74FCT574T is an 8-bit register consisting of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT574T operates at -40C to +85C. (For Mil version, see 54FCT574T )

The 74FCT574T is an 8-bit register consisting of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT574T operates at -40C to +85C. (For Mil version, see 54FCT574T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
74FCT574CTSOG
Registers 74FCT574CTSOG
Registers Octal D Register

Registers Octal D Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT574CTSOG 74FCT574CTSOG
Product Name Octal D Register Registers
Supply Voltage 5V
Package Type SOIC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74HC4094D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
8 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Logic - Shift Registers - 74F299SC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details