Integrated Device Technology Low Skew 1 to 10 Clock Buffer 74FCT3807SQGI8

Description
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 10 Clock Buffer - 74FCT3807SQGI8 - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 10 Clock Buffer
74FCT3807SQGI8
Low Skew 1 to 10 Clock Buffer 74FCT3807SQGI8
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.

The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT3807SQGI8
Product Name Low Skew 1 to 10 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details