Integrated Device Technology Low Skew 1 to 10 Clock Buffer 74FCT3807SNDGI

Description
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 10 Clock Buffer - 74FCT3807SNDGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 10 Clock Buffer
74FCT3807SNDGI
Low Skew 1 to 10 Clock Buffer 74FCT3807SNDGI
The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.

The 74FCT3807S is a low skew, single input to ten output, LVCMOS clock buffer. The 74FCT3807S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT3807SNDGI
Product Name Low Skew 1 to 10 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers