Integrated Device Technology 3.3V CMOS 1-to-10 Clock Driver 74FCT3807AQG

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 1-to-10 Clock Driver - 74FCT3807AQG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 1-to-10 Clock Driver
74FCT3807AQG
3.3V CMOS 1-to-10 Clock Driver 74FCT3807AQG
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package

The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT3807AQG
Product Name 3.3V CMOS 1-to-10 Clock Driver
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers