Integrated Device Technology 3.3V CMOS 1-to-10 Clock Driver 74FCT3807APYG8

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 1-to-10 Clock Driver - 74FCT3807APYG8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 1-to-10 Clock Driver
74FCT3807APYG8
3.3V CMOS 1-to-10 Clock Driver 74FCT3807APYG8
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package

The FCT3807 /A 3.3V clock driver is built using advanced dual metal CMOS technology. This low skew clock driver offers 1:10 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. The FCT3807 /A offers low capacitance inputs with hysteresis for improved noise margins. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT3807APYG8
Product Name 3.3V CMOS 1-to-10 Clock Driver
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Line Interface ICs - 1907051 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers