Integrated Device Technology Low Skew 1 to 4 Clock Buffer 74FCT38074SDCGI8

Description
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 74FCT38074SDCGI8 - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
74FCT38074SDCGI8
Low Skew 1 to 4 Clock Buffer 74FCT38074SDCGI8
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.

The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT38074SDCGI8
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers