Integrated Device Technology Low Skew 1 to 4 Clock Buffer 74FCT38074SCMGI

Description
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 74FCT38074SCMGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
74FCT38074SCMGI
Low Skew 1 to 4 Clock Buffer 74FCT38074SCMGI
The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.

The 74FCT38074S is a low skew, single input to four output, LVCMOS clock buffer. The 74FCT38074S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT38074SCMGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details