Integrated Device Technology 3.3V Octal Bi-Directional Transceiver 74FCT3245PGG8

Description
The 74FCT3245 octal high-speed, low-power transceiver is ideal for asynchronous communication between two buses. The direction control pin ( DIR ) controls the direction of data flow. The output enable pin ( OE ) overrides the direction control and disables both ports. The 74FCT3245 has series current limiting resistors that offer low ground bounce, minimal undershoot, and controlled output fall times reducing the need for external series terminating resistors. The 74FCT3245 operates at -40C to +85C
Datasheet
Description
The 74FCT3245 octal high-speed, low-power transceiver is ideal for asynchronous communication between two buses. The direction control pin ( DIR ) controls the direction of data flow. The output enable pin ( OE ) overrides the direction control and disables both ports. The 74FCT3245 has series current limiting resistors that offer low ground bounce, minimal undershoot, and controlled output fall times reducing the need for external series terminating resistors. The 74FCT3245 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Octal Bi-Directional Transceiver - 74FCT3245PGG8 - Integrated Device Technology
San Jose, CA, USA
3.3V Octal Bi-Directional Transceiver
74FCT3245PGG8
3.3V Octal Bi-Directional Transceiver 74FCT3245PGG8
The 74FCT3245 octal high-speed, low-power transceiver is ideal for asynchronous communication between two buses. The direction control pin ( DIR ) controls the direction of data flow. The output enable pin ( OE ) overrides the direction control and disables both ports. The 74FCT3245 has series current limiting resistors that offer low ground bounce, minimal undershoot, and controlled output fall times reducing the need for external series terminating resistors. The 74FCT3245 operates at -40C to +85C

The 74FCT3245 octal high-speed, low-power transceiver is ideal for asynchronous communication between two buses. The direction control pin ( DIR ) controls the direction of data flow. The output enable pin ( OE ) overrides the direction control and disables both ports. The 74FCT3245 has series current limiting resistors that offer low ground bounce, minimal undershoot, and controlled output fall times reducing the need for external series terminating resistors. The 74FCT3245 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT3245PGG8
Product Name 3.3V Octal Bi-Directional Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers