The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
IC BUFF NON-INVERT 3.6V 20TSSOP Product overview: 74FCT3244PGG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244PGG can be used for catalog matching and distributor lookup.
| Integrated Device Technology | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT3244PGG | 74FCT3244PGG | 704-74FCT3244PGG |
| Product Name | 3.3V Octal Buffer/Line Driver | 3.6V Interface Transceiver IC | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Supply Voltage | 3.3V | Other; 2.7V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |