Integrated Device Technology 3.3V Octal Buffer/Line Driver 74FCT3244APGG

Description
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Octal Buffer/Line Driver - 74FCT3244APGG - Integrated Device Technology
San Jose, CA, USA
3.3V Octal Buffer/Line Driver
74FCT3244APGG
3.3V Octal Buffer/Line Driver 74FCT3244APGG
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C

The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receivers. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT3244APGG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
704-74FCT3244APGG
3.3V Interface Transceiver IC 704-74FCT3244APGG
74FCT3244 - 3.3V CMOS OCTAL BUFF Product overview: 74FCT3244APGG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APGG can be used for catalog matching and distributor lookup.

74FCT3244 - 3.3V CMOS OCTAL BUFF Product overview: 74FCT3244APGG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244APGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT3244APGG 74FCT3244APGG 704-74FCT3244APGG
Product Name 3.3V Octal Buffer/Line Driver 3.3V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer Line / Bus Driver Transceiver
Supply Voltage 3.3V Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details