Integrated Device Technology Fast CMOS Octal Buffer/Line Driver 74FCT244CTPYG

Description
The 74FC244T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT244T operates at -40C to +85C. (For Mil version, see 54FCT244T )
Request a Quote Datasheet
Description
The 74FC244T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT244T operates at -40C to +85C. (For Mil version, see 54FCT244T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Buffer/Line Driver - 74FCT244CTPYG - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Buffer/Line Driver
74FCT244CTPYG
Fast CMOS Octal Buffer/Line Driver 74FCT244CTPYG
The 74FC244T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT244T operates at -40C to +85C. (For Mil version, see 54FCT244T )

The 74FC244T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT244T operates at -40C to +85C. (For Mil version, see 54FCT244T )

Supplier's Site Datasheet
 - 74FCT244CTPYG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5.25V Interface Transceiver IC
704-74FCT244CTPYG
5.25V Interface Transceiver IC 704-74FCT244CTPYG
IC BUFF NON-INVERT 5.25V 20SSOP Product overview: 74FCT244CTPYG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244CTPYG can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 5.25V 20SSOP Product overview: 74FCT244CTPYG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244CTPYG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT244CTPYG 74FCT244CTPYG 704-74FCT244CTPYG
Product Name Fast CMOS Octal Buffer/Line Driver 5.25V Interface Transceiver IC
Technology CMOS
Device Type Line / Bus Driver; Buffer Line / Bus Driver Transceiver
Supply Voltage 5V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers