The 74FCT240T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT240T operates at -40C to +85C. (For Mil version, see 54FCT240T )
Bus Driver, FCT Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDSO20
IC BUFFER INVERT 5.25V 20QSOP Product overview: 74FCT240ATQG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT240ATQG can be used for catalog matching and distributor lookup.
| Integrated Device Technology | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT240ATQG | 74FCT240ATQG | 704-74FCT240ATQG |
| Product Name | Octal Buffer/Line Driver | 5.25V Interface Transceiver IC | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |