The 74FCT2244T Octal Buffer/Line Driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
| Integrated Device Technology | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74FCT2244CTQG | 74FCT2244CTQG |
| Product Name | Octal Buffer/Line Driver | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Supply Voltage | 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |