The 74FCT16952T 16-bit high-speed, low-power registered transceiver is organized as two independent 8-bit D-type registered transceivers with separate input and output control for independent control of data flow in either direction. Full 16-bit operation is achieved by tying the control pins of the independent transceivers together. The output buffers are designed with power off disable capability allowing “live insertion” of boards when used as backplane drivers. The 74FCT16952T operates at -40C to +85C
Fast CMOS 16-Bit Registered Transceiver
IC TXRX NON-INVERT 5.5V 56SSOP Product overview: 74FCT16952ETPVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16952ETPVG can be used for catalog matching and distributor lookup.
| Integrated Device Technology | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT16952ETPVG | 74FCT16952ETPVG | 704-74FCT16952ETPVG |
| Product Name | 16-Bit Registered Transceiver | 5.5V Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Transceiver |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |