Integrated Device Technology 16-Bit Registered Transceiver 74FCT16952ATPAG

Description
The 74FCT16952T 16-bit high-speed, low-power registered transceiver is organized as two independent 8-bit D-type registered transceivers with separate input and output control for independent control of data flow in either direction. Full 16-bit operation is achieved by tying the control pins of the independent transceivers together. The output buffers are designed with power off disable capability allowing “live insertion” of boards when used as backplane drivers. The 74FCT16952T operates at -40C to +85C
Datasheet
Description
The 74FCT16952T 16-bit high-speed, low-power registered transceiver is organized as two independent 8-bit D-type registered transceivers with separate input and output control for independent control of data flow in either direction. Full 16-bit operation is achieved by tying the control pins of the independent transceivers together. The output buffers are designed with power off disable capability allowing “live insertion” of boards when used as backplane drivers. The 74FCT16952T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Registered Transceiver - 74FCT16952ATPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Registered Transceiver
74FCT16952ATPAG
16-Bit Registered Transceiver 74FCT16952ATPAG
The 74FCT16952T 16-bit high-speed, low-power registered transceiver is organized as two independent 8-bit D-type registered transceivers with separate input and output control for independent control of data flow in either direction. Full 16-bit operation is achieved by tying the control pins of the independent transceivers together. The output buffers are designed with power off disable capability allowing “live insertion” of boards when used as backplane drivers. The 74FCT16952T operates at -40C to +85C

The 74FCT16952T 16-bit high-speed, low-power registered transceiver is organized as two independent 8-bit D-type registered transceivers with separate input and output control for independent control of data flow in either direction. Full 16-bit operation is achieved by tying the control pins of the independent transceivers together. The output buffers are designed with power off disable capability allowing “live insertion” of boards when used as backplane drivers. The 74FCT16952T operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT16952ATPAG
Product Name 16-Bit Registered Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details