Integrated Device Technology 3.3V TO 5.0V 16-Bit Translating Transceiver 74FCT164245TPVG

Description
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TO 5.0V 16-Bit Translating Transceiver - 74FCT164245TPVG - Integrated Device Technology
San Jose, CA, USA
3.3V TO 5.0V 16-Bit Translating Transceiver
74FCT164245TPVG
3.3V TO 5.0V 16-Bit Translating Transceiver 74FCT164245TPVG
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C

The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2173719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173719
Bus Transceivers 2173719
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2173718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173718
Bus Transceivers 2173718
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2173719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173719P
Bus Transceivers 2173719P
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT164245TPVG 2173719 2173719P
Product Name 3.3V TO 5.0V 16-Bit Translating Transceiver Bus Transceivers Bus Transceivers
Device Type Transceiver Transceiver; Translating transceiver Transceiver; Translating Transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906938 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details