Integrated Device Technology 3.3V TO 5.0V 16-Bit Translating Transceiver 74FCT164245TPAG

Description
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TO 5.0V 16-Bit Translating Transceiver - 74FCT164245TPAG - Integrated Device Technology
San Jose, CA, USA
3.3V TO 5.0V 16-Bit Translating Transceiver
74FCT164245TPAG
3.3V TO 5.0V 16-Bit Translating Transceiver 74FCT164245TPAG
The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C

The 74FCT164245T 16-bit high-speed, low-power 3.3V-to-5V translator is designed to interface between a 3.3V bus and a 5V bus in a mixed 3.3V/ 5V supply environment. This enables system designers to interface TTL compatible 3.3V components with 5V components. The direction and output enable controls operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT164245T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT164245T operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2173715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173715P
Bus Transceivers 2173715P
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2173714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173714
Bus Transceivers 2173714
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2173715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2173715
Bus Transceivers 2173715
16-Bit Transceiver

16-Bit Transceiver

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT164245TPAG 2173715P 2173714
Product Name 3.3V TO 5.0V 16-Bit Translating Transceiver Bus Transceivers Bus Transceivers
Device Type Transceiver Transceiver; Translating Transceiver Transceiver; Translating transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GV-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3203-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details