Integrated Device Technology 3.3V 20-Bit Buffer 74FCT163827CPAG8

Description
The 74FCT163827 20-bit buffer provide high-performance bus interface buffering for wide data/address paths or busses carrying parity. The 74FCT163827 has series current limiting resistors reducing the need for external series terminating resistors. The inputs of the 74FCT163827 can be driven from either 3.3V or 5V devices. This feature allows the use of these devices as translators in a mixed 3.3V/5V supply system. The 74FCT163827 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163827 20-bit buffer provide high-performance bus interface buffering for wide data/address paths or busses carrying parity. The 74FCT163827 has series current limiting resistors reducing the need for external series terminating resistors. The inputs of the 74FCT163827 can be driven from either 3.3V or 5V devices. This feature allows the use of these devices as translators in a mixed 3.3V/5V supply system. The 74FCT163827 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 20-Bit Buffer - 74FCT163827CPAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 20-Bit Buffer
74FCT163827CPAG8
3.3V 20-Bit Buffer 74FCT163827CPAG8
The 74FCT163827 20-bit buffer provide high-performance bus interface buffering for wide data/address paths or busses carrying parity. The 74FCT163827 has series current limiting resistors reducing the need for external series terminating resistors. The inputs of the 74FCT163827 can be driven from either 3.3V or 5V devices. This feature allows the use of these devices as translators in a mixed 3.3V/5V supply system. The 74FCT163827 operates at -40C to +85C

The 74FCT163827 20-bit buffer provide high-performance bus interface buffering for wide data/address paths or busses carrying parity. The 74FCT163827 has series current limiting resistors reducing the need for external series terminating resistors. The inputs of the 74FCT163827 can be driven from either 3.3V or 5V devices. This feature allows the use of these devices as translators in a mixed 3.3V/5V supply system. The 74FCT163827 operates at -40C to +85C

Supplier's Site Datasheet
20BIT 3.3V TSSOP Interface Transceiver IC - 704-74FCT163827CPAG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20BIT 3.3V TSSOP Interface Transceiver IC
704-74FCT163827CPAG8
20BIT 3.3V TSSOP Interface Transceiver IC 704-74FCT163827CPAG8
IC BUFFER 20BIT 3.3V 56-TSSOP Product overview: 74FCT163827CPAG8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163827CPAG8 can be used for catalog matching and distributor lookup.

IC BUFFER 20BIT 3.3V 56-TSSOP Product overview: 74FCT163827CPAG8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163827CPAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT163827CPAG8 704-74FCT163827CPAG8
Product Name 3.3V 20-Bit Buffer 20BIT 3.3V TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details