Integrated Device Technology 3.3V 16-Bit Register (3-State) 74FCT163374CPAG8

Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Register (3-State) - 74FCT163374CPAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Register (3-State)
74FCT163374CPAG8
3.3V 16-Bit Register (3-State) 74FCT163374CPAG8
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74FCT163374CPAG8 - 143227-74FCT163374CPAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74FCT163374CPAG8
143227-74FCT163374CPAG8
Logic - Logic - Shift Registers - 74FCT163374CPAG8 143227-74FCT163374CPAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143227-74FCT163374CP AG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, D-Type Output Type: Tri-State Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Purpose: Universal Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 143227-74FCT163374CPAG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, D-Type
Output Type: Tri-State
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Purpose: Universal
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 74FCT163374CPAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74FCT163374CPAG8
Shift Registers 74FCT163374CPAG8
Flip Flop 2 Element 8 Bit 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element 8 Bit 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74FCT163374CPAG8 143227-74FCT163374CPAG8 74FCT163374CPAG8
Product Name 3.3V 16-Bit Register (3-State) Logic - Logic - Shift Registers - 74FCT163374CPAG8 Shift Registers
Supply Voltage 3.3V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP SOP; SSOP; TSSOP; Other; 48-TSSOP SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F821/Q3A - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC28
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial-out shift register - 74LV165AD,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details