Nexperia B.V. 8-bit serial-in/parallel-out shift register 74AHC164D,118

Description
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC164D is an 8-bit serial-in/parallel-out shift register in an SO14 plastic small outline package with a body width of 3.9 mm. It features two serial data inputs (DSA and DSB), eight parallel outputs (Q0 to Q7), and a master reset (MR) that forces all outputs low. Data shifts on the LOW-to-HIGH clock transition. The device operates from 2.0 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and Schmitt-trigger inputs. It is specified for operation from -40 °C to +125 °C. Inputs comply with CMOS levels, and it meets JESD78 Class II Level A latch-up performance (>100 mA) and ESD protection (HBM >2000 V, CDM >1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHC164D is an 8-bit serial-in/parallel-out shift register in an SO14 plastic small outline package with a body width of 3.9 mm. It features two serial data inputs (DSA and DSB), eight parallel outputs (Q0 to Q7), and a master reset (MR) that forces all outputs low. Data shifts on the LOW-to-HIGH clock transition. The device operates from 2.0 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and Schmitt-trigger inputs. It is specified for operation from -40 °C to +125 °C. Inputs comply with CMOS levels, and it meets JESD78 Class II Level A latch-up performance (>100 mA) and ESD protection (HBM >2000 V, CDM >1000 V).

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/parallel-out shift register - 74AHC164D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/parallel-out shift register
74AHC164D,118
8-bit serial-in/parallel-out shift register 74AHC164D,118
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Input levels:
    • For 74AHC164: CMOS level
    • For 74AHCT164: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Shift Registers - 1727-8363-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8363-1-ND
Shift Registers 1727-8363-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-8363-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8363-6-ND
Shift Registers 1727-8363-6-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-8363-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8363-2-ND
Shift Registers 1727-8363-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - 74AHC164D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC164D,118
Logic - Shift Registers 74AHC164D,118
IC 8BIT SRLIN/PAROUT REG 14SOIC

IC 8BIT SRLIN/PAROUT REG 14SOIC

Supplier's Site Datasheet
Shift Registers - 74AHC164D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC164D,118
Shift Registers 74AHC164D,118
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC164D,118 1727-8363-1-ND 74AHC164D,118 74AHC164D,118
Product Name 8-bit serial-in/parallel-out shift register Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
8-stage shift-and-store bus register - 74HCT4094D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH2T45GT,115 - 765267-74AVCH2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 74AHCT594D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
5 suppliers