Integrated Device Technology 3.3V 16-Bit Transceiver 74FCT163245APVG

Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Datasheet
Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Transceiver - 74FCT163245APVG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Transceiver
74FCT163245APVG
3.3V 16-Bit Transceiver 74FCT163245APVG
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT163245APVG
Product Name 3.3V 16-Bit Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface - Interface - Controllers - ADM6996IX-AD-R-1 - 087546-ADM6996IX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers