Integrated Device Technology 3.3V 16-Bit Transceiver 74FCT163245APAG

Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Transceiver - 74FCT163245APAG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Transceiver
74FCT163245APAG
3.3V 16-Bit Transceiver 74FCT163245APAG
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2494393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494393P
Bus Transceivers 2494393P
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2494392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494392
Bus Transceivers 2494392
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2494393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494393
Bus Transceivers 2494393
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT163245APAG
3.6V Interface Transceiver IC 704-74FCT163245APAG
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163245APAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245APAG can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163245APAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245APAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT163245APAG 2494393P 704-74FCT163245APAG
Product Name 3.3V 16-Bit Transceiver Bus Transceivers 3.6V Interface Transceiver IC
Device Type Transceiver Transceiver; Universal Bus Transceiver Transceiver
Supply Voltage 3.3V Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897965 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details