Integrated Device Technology 3.3V 16-Bit Buffer/Line Driver 74FCT163244APVG

Description
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Buffer/Line Driver - 74FCT163244APVG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Buffer/Line Driver
74FCT163244APVG
3.3V 16-Bit Buffer/Line Driver 74FCT163244APVG
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C

The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C

Supplier's Site Datasheet
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT163244APVG
3.6V Interface Transceiver IC 704-74FCT163244APVG
IC BUFFER NON-INVERT 3.6V 48SSOP Product overview: 74FCT163244APVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APVG can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 3.6V 48SSOP Product overview: 74FCT163244APVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163244APVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74FCT163244APVG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT163244APVG 704-74FCT163244APVG 74FCT163244APVG
Product Name 3.3V 16-Bit Buffer/Line Driver 3.6V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer Transceiver Line / Bus Driver
Supply Voltage 3.3V Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1906155 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details