Integrated Device Technology 3.3V 16-Bit Buffer/Line Driver 74FCT163244APFG8

Description
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C
Datasheet
Description
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Buffer/Line Driver - 74FCT163244APFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Buffer/Line Driver
74FCT163244APFG8
3.3V 16-Bit Buffer/Line Driver 74FCT163244APFG8
The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C

The 74FCT163244 16-bit high-speed, low-power buffer/line drivers offer bus/ backplane interface capability with improved packing density. The three-state controls operate these devices in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The inputs can be driven from either 3.3V or 5V devices allowing the use of these devices as translators in a mixed 3.3V/5V supply system. Thus, the 74FCT163244 can be used as buffers to connect 5V components to a 3.3V bus. The 74FCT163244 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT163244APFG8
Product Name 3.3V 16-Bit Buffer/Line Driver
Device Type Line / Bus Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details