Integrated Device Technology Logic - Logic - Flip Flops - 74FCT162823CTPVG8 74FCT162823CTPVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765327-74FCT162823CT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 300pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162823CTPVCG4; CY74FCT162823CTPVC; 74FCT162823CTPVCT; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765327-74FCT162823CT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 300pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162823CTPVCG4; CY74FCT162823CTPVC; 74FCT162823CTPVCT; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162823CTPVG8
765327-74FCT162823CTPVG8
Logic - Logic - Flip Flops - 74FCT162823CTPVG8 765327-74FCT162823CTPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765327-74FCT162823CT PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 300pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162823CTPVCG4; CY74FCT162823CTPVC; 74FCT162823CTPVCT; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765327-74FCT162823CTPVG8
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 300pF
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Family Name: 74FCT162823
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT162823CTPVCG4; CY74FCT162823CTPVC; 74FCT162823CTPVCT;
Introduction Date: August 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 765327-74FCT162823CTPVG8
Product Name Logic - Logic - Flip Flops - 74FCT162823CTPVG8
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8 ns
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details