Integrated Device Technology 16-Bit Bi-Directional Transceiver 74FCT16245ETPVG

Description
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )
Request a Quote Datasheet
Description
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Bi-Directional Transceiver - 74FCT16245ETPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Bi-Directional Transceiver
74FCT16245ETPVG
16-Bit Bi-Directional Transceiver 74FCT16245ETPVG
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )

The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )

Supplier's Site Datasheet
 - 74FCT16245ETPVG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Bidirectional Transceiver

Fast CMOS 16-Bit Bidirectional Transceiver

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74FCT16245ETPVG 74FCT16245ETPVG
Product Name 16-Bit Bi-Directional Transceiver
Device Type Transceiver Transceiver
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details