Integrated Device Technology 16-Bit Bi-Directional Transceiver 74FCT16245CTPAG

Description
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )
Request a Quote Datasheet
Description
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Bi-Directional Transceiver - 74FCT16245CTPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Bi-Directional Transceiver
74FCT16245CTPAG
16-Bit Bi-Directional Transceiver 74FCT16245CTPAG
The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )

The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )

Supplier's Site Datasheet
Bus Transceivers - 2637928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2637928
Bus Transceivers 2637928
74FCT16245T 16-Bit Bidirectional Transce

74FCT16245T 16-Bit Bidirectional Transce

Supplier's Site
Bus Transceivers - 2637930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2637930
Bus Transceivers 2637930
74FCT16245T 16-Bit Bidirectional Transce

74FCT16245T 16-Bit Bidirectional Transce

Supplier's Site
Bus Transceivers - 2637930P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2637930P
Bus Transceivers 2637930P
74FCT16245T 16-Bit Bidirectional Transce

74FCT16245T 16-Bit Bidirectional Transce

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT16245CTPAG 2637928
Product Name 16-Bit Bi-Directional Transceiver Bus Transceivers
Device Type Transceiver Transceiver; Transceiver
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverter - 74AHC04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Interface - Interface - Telecom - SI32260-C-FM - 894450-SI32260-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-QFN (8x8)
View Details
4 suppliers