The 74FCT16245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two busses. It can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT16245T is ideally suited for driving high-capacitance loads and low impedance backplanes. The output buffers are designed to allow "live insertion" of boards when used as backplane drivers. The 74FCT16245T operates at -40C to +85C. (For Mil version, see 54FCT16245T )
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245ATPVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ATPVG can be used for catalog matching and distributor lookup.
Fast CMOS 16-Bit Bidirectional Transceiver
| Integrated Device Technology | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT16245ATPVG | 2177906 | 2177907P | 704-74FCT16245ATPVG | 74FCT16245ATPVG |
| Product Name | 16-Bit Bi-Directional Transceiver | Bus Transceivers | Bus Transceivers | 5.5V Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver | Transceiver | Transceiver |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |