Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT16244CTPAG8

Description
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )
Request a Quote Datasheet
Description
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT16244CTPAG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT16244CTPAG8
16-Bit Buffer/Line Driver 74FCT16244CTPAG8
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )

The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )

Supplier's Site Datasheet
Line Interface ICs - 2494387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2494387
Line Interface ICs 2494387
74FCT16244T 16-Bit Buffer/Line Driver

74FCT16244T 16-Bit Buffer/Line Driver

Supplier's Site
Line Interface ICs - 2494388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2494388
Line Interface ICs 2494388
74FCT16244T 16-Bit Buffer/Line Driver

74FCT16244T 16-Bit Buffer/Line Driver

Supplier's Site
Line Interface ICs - 2494388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2494388P
Line Interface ICs 2494388P
74FCT16244T 16-Bit Buffer/Line Driver

74FCT16244T 16-Bit Buffer/Line Driver

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT16244CTPAG8 2494387
Product Name 16-Bit Buffer/Line Driver Line Interface ICs
Device Type Line / Bus Driver; Buffer Line / Bus Driver; Buffer; Buffer
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details