The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74FCT16244ATPAG8 |
| Product Name | 16-Bit Buffer/Line Driver |
| Device Type | Line / Bus Driver; Buffer |