Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT16244ATPAG

Description
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )
Request a Quote Datasheet
Description
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT16244ATPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT16244ATPAG
16-Bit Buffer/Line Driver 74FCT16244ATPAG
The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )

The 74FCT16244T 16-Bit Buffer/Line Driver is for bus interface or signal buffering applications and can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT16244T is ideally suited for driving high capacitance loads (>200pF) and low impedance backplanes. The output buffers are designed to allow “live insertion” of boards when used in a backplane interface. The 74FCT16244T operates at -40C to +85C. (For Mil version, see 54FCT16244T )

Supplier's Site Datasheet
Line Interface ICs - 2177905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2177905
Line Interface ICs 2177905
LOGIC

LOGIC

Supplier's Site
Line Interface ICs - 2177905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2177905P
Line Interface ICs 2177905P
LOGIC

LOGIC

Supplier's Site
Line Interface ICs - 2177904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2177904
Line Interface ICs 2177904
LOGIC

LOGIC

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT16244ATPAG 2177905 2177905P
Product Name 16-Bit Buffer/Line Driver Line Interface ICs Line Interface ICs
Device Type Line / Bus Driver; Buffer Line / Bus Driver; Buffer; Buffer, line driver Line / Bus Driver; Buffer; Buffer & Line Driver
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers