Integrated Device Technology Logic - Logic - Flip Flops - 74FCT162374ETPVG8 74FCT162374ETPVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765319-74FCT162374ET PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ETPVCT; CY74FCT162374ETPVC; FCT162374CTPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765319-74FCT162374ET PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ETPVCT; CY74FCT162374ETPVC; FCT162374CTPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162374ETPVG8
765319-74FCT162374ETPVG8
Logic - Logic - Flip Flops - 74FCT162374ETPVG8 765319-74FCT162374ETPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765319-74FCT162374ET PVG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ETPVCT; CY74FCT162374ETPVC; FCT162374CTPVCTG4; Introduction Date: August 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765319-74FCT162374ETPVG8
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Family Name: 74FCT162374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT162374ETPVCT; CY74FCT162374ETPVC; FCT162374CTPVCTG4;
Introduction Date: August 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 765319-74FCT162374ETPVG8
Product Name Logic - Logic - Flip Flops - 74FCT162374ETPVG8
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 3.7 ns
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 54FCT374CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers