Integrated Device Technology 16-Bit Bi-Directional Transceiver 74FCT162245CTPVG

Description
The 74FCT162245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT162245T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16245T for on-board interface applications. The 74FCT162245T operates at -40C to +85C. (For Mil version, see 54FCT162245T )
Request a Quote Datasheet
Description
The 74FCT162245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT162245T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16245T for on-board interface applications. The 74FCT162245T operates at -40C to +85C. (For Mil version, see 54FCT162245T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Bi-Directional Transceiver - 74FCT162245CTPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Bi-Directional Transceiver
74FCT162245CTPVG
16-Bit Bi-Directional Transceiver 74FCT162245CTPVG
The 74FCT162245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT162245T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16245T for on-board interface applications. The 74FCT162245T operates at -40C to +85C. (For Mil version, see 54FCT162245T )

The 74FCT162245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT162245T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16245T for on-board interface applications. The 74FCT162245T operates at -40C to +85C. (For Mil version, see 54FCT162245T )

Supplier's Site Datasheet
 - 74FCT162245CTPVG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Bidirectional Transceiver

Fast CMOS 16-Bit Bidirectional Transceiver

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74FCT162245CTPVG 74FCT162245CTPVG
Product Name 16-Bit Bi-Directional Transceiver
Device Type Transceiver Transceiver
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers