The 74FCT162245T 16-bit high-speed, low-power transceiver is ideal for synchronous communication between two buses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT162245T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16245T for on-board interface applications. The 74FCT162245T operates at -40C to +85C. (For Mil version, see 54FCT162245T )
Fast CMOS 16-Bit Bidirectional Transceiver
| Integrated Device Technology | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162245CTPAG | 74FCT162245CTPAG |
| Product Name | 16-Bit Bi-Directional Transceiver | |
| Device Type | Transceiver | Transceiver |
| Supply Voltage | 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |