Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT162244ETPVG

Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Request a Quote Datasheet
Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT162244ETPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT162244ETPVG
16-Bit Buffer/Line Driver 74FCT162244ETPVG
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74FCT162244ETPVG
5.5V Interface Transceiver IC 704-74FCT162244ETPVG
IC BUFFER NON-INVERT 5.5V 48SSOP Product overview: 74FCT162244ETPVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ETPVG can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 48SSOP Product overview: 74FCT162244ETPVG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ETPVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT162244ETPVG 704-74FCT162244ETPVG
Product Name 16-Bit Buffer/Line Driver 5.5V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261028-SI2457-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1898104 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details