Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT162244CTPVG8

Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet
Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT162244CTPVG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT162244CTPVG8
16-Bit Buffer/Line Driver 74FCT162244CTPVG8
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT162244CTPVG8
Product Name 16-Bit Buffer/Line Driver
Device Type Line / Bus Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers