Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT162244CTPVG

Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet
Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT162244CTPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT162244CTPVG
16-Bit Buffer/Line Driver 74FCT162244CTPVG
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT162244CTPVG
Product Name 16-Bit Buffer/Line Driver
Device Type Line / Bus Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers