Integrated Device Technology 16-Bit Buffer/Line Driver 74FCT162244ATPAG

Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet
Description
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Buffer/Line Driver - 74FCT162244ATPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Buffer/Line Driver
74FCT162244ATPAG
16-Bit Buffer/Line Driver 74FCT162244ATPAG
The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

The 74FCT162244T 16-Bit high speed, low power Buffer/Line Driver can operate as independent 4-bit, 8-bit or combined 16-bit operation. The 74FCT162244T reduces the need for external series terminating resistors while still providing very high speed operation for loads of less than 200pF. The 74FCT162244T operates at -40C to +85C. (For Mil version, see 54FCT162244T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74FCT162244ATPAG
Product Name 16-Bit Buffer/Line Driver
Device Type Line / Bus Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
 - 74ACQ244SC-G - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOIC; SOIC20
View Details
Quad buffer/line driver; 3-state - 74AHC125D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details