Renesas Electronics Corporation 15V Operational Amplifier IC 5962-8778701CA

Description
OP Amp Single GP 15V 14-Pin CDIP Product overview: 5962-8778701CA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8778701CA can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP Amp Single GP 15V 14-Pin CDIP Product overview: 5962-8778701CA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8778701CA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15V Operational Amplifier IC - 687-5962-8778701CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V Operational Amplifier IC
687-5962-8778701CA
15V Operational Amplifier IC 687-5962-8778701CA
OP Amp Single GP 15V 14-Pin CDIP Product overview: 5962-8778701CA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8778701CA can be used for catalog matching and distributor lookup.

OP Amp Single GP 15V 14-Pin CDIP Product overview: 5962-8778701CA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8778701CA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778701CA - 1021553-5962-8778701CA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778701CA
1021553-5962-8778701CA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778701CA 1021553-5962-8778701CA
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021553-5962-8778701 CA Contact Plating: Lead, Tin Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 15 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 5 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 100 dB

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021553-5962-8778701CA
Contact Plating: Lead, Tin
Common Mode Rejection Ratio: 80 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 5 V
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 100 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-5962-8778701CA 1021553-5962-8778701CA
Product Name 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778701CA
Supply Voltage (VS) ? to 15 volts
Unlock Full Specs
to access all available technical data