Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1130976-74ALVCH32245
Packaging: Tray
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH32245
Manufacturer Pack Quantity: 270
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
74ALVCH32245 32-bit Bus Transceiver w/3
74ALVCH32245 32-bit Bus Transceiver w/3
74ALVCH32245 32-bit Bus Transceiver w/3
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1130976-74ALVCH32245BFG | 2628987P |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH32245BFG | Bus Transceivers |
| Device Type | Transceiver | Transceiver; Bus Transceiver |
| Supply Voltage | Other; 2.7V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |