Integrated Device Technology 3.3V CMOS 16-Bit Bus-Transceiver with 3-State Outputs and Bus-Hold 74ALVCH162245PAG8

Description
The 74ALVCH162245 16-bit bus transceiver is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The 74ALVCH162245 has series resistors in the device out-put structure of the “A” port which will significantly reduce line noise when used with light loads. The 74ALVCH162245 has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74ALVCH162245 operates at -40C to +85C
Datasheet
Description
The 74ALVCH162245 16-bit bus transceiver is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The 74ALVCH162245 has series resistors in the device out-put structure of the “A” port which will significantly reduce line noise when used with light loads. The 74ALVCH162245 has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74ALVCH162245 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit Bus-Transceiver with 3-State Outputs and Bus-Hold - 74ALVCH162245PAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit Bus-Transceiver with 3-State Outputs and Bus-Hold
74ALVCH162245PAG8
3.3V CMOS 16-Bit Bus-Transceiver with 3-State Outputs and Bus-Hold 74ALVCH162245PAG8
The 74ALVCH162245 16-bit bus transceiver is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The 74ALVCH162245 has series resistors in the device out-put structure of the “A” port which will significantly reduce line noise when used with light loads. The 74ALVCH162245 has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74ALVCH162245 operates at -40C to +85C

The 74ALVCH162245 16-bit bus transceiver is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The 74ALVCH162245 has series resistors in the device out-put structure of the “A” port which will significantly reduce line noise when used with light loads. The 74ALVCH162245 has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74ALVCH162245 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74ALVCH162245PAG8
Product Name 3.3V CMOS 16-Bit Bus-Transceiver with 3-State Outputs and Bus-Hold
Technology CMOS
Device Type Transceiver
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers