The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74ALVC164245PVG8 |
| Product Name | 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs |
| Technology | CMOS |
| Device Type | Transceiver |
| Supply Voltage | 3.3V |