Integrated Device Technology 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PVG

Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs - 74ALVC164245PVG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs
74ALVC164245PVG
3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs 74ALVC164245PVG
The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

The 74ALVC164245 16-bit 3.3V to 5V level shifting transceiver contains two separate supply rails; B port has VCCB , which is set at 5V, and A port has VCCA , which is set to operate at 3.3V. This allows for translation from a 3.3V to 5V environment and vice-versa. This device is designed for asynchronous communication between data buses. The 74ALVC164245 operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2544969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2544969
Bus Transceivers 2544969
74ALVC164245 16-bit 3.3V-to-5V Level Shi

74ALVC164245 16-bit 3.3V-to-5V Level Shi

Supplier's Site
Bus Transceivers - 2544969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2544969P
Bus Transceivers 2544969P
74ALVC164245 16-bit 3.3V-to-5V Level Shi

74ALVC164245 16-bit 3.3V-to-5V Level Shi

Supplier's Site
Bus Transceivers - 2544968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2544968
Bus Transceivers 2544968
74ALVC164245 16-bit 3.3V-to-5V Level Shi

74ALVC164245 16-bit 3.3V-to-5V Level Shi

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74ALVC164245PVG 2544969
Product Name 3.3V CMOS 16-Bit 3.3V TO 5.0V Level Shifting Transceiver with 3-State Outputs Bus Transceivers
Technology CMOS
Device Type Transceiver Transceiver; Bus Transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260804-SI32260-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers